Weidmuller Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473930000

Description
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8321
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8321
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:800V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8321
Product Name Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.316 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details