Weidmuller Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473880000

Description
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8316
Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8316
TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8316
Product Name Tb, Wire To Brd, 6Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Through terminal block - 2002-6401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers