Weidmuller Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473870000

Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8315 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8315
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8315
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8315
Product Name Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products