Weidmuller Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473750000

Description
TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8303
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8303
TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8303
Product Name Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-02A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details