Weidmuller Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473720000

Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8301 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8301
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8301
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8301
Product Name Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 1
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.154 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers