The Weidmvºller LSF-SMD 5.00/08/180 SN BK RL is an 8-position surface mount PCB terminal designed for wire-to-board applications. It features a pitch spacing of 5 mm and supports wire sizes from 24 AWG to 16 AWG, with a maximum conductor area of 1.5 mm². The terminal utilizes a PUSH IN connection method, allowing for easy and tool-free insertion of solid wires and wires with ferrules. It is suitable for automatic assembly using reflow soldering techniques. This terminal has a rated current of 17.5 A and a rated voltage of 500 V, making it suitable for various applications. The product is RoHS compliant and has a coplanarity specification of 100 Oºm. It is packaged in tape-on-reel format, facilitating efficient handling and assembly. The operating temperature range is from -50 °C to 120 °C, ensuring versatility in different environments. The terminal also features clear markings for potential and clamping points, enhancing usability during installation.
TB, WIRE TO BRD, 8POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 52AC8297 |
| Product Name | Tb, Wire To Brd, 8Pos, 16Awg, Smd; Pitch Spacing Weidmuller |
| North American | 24 to 16 AWG |