Weidmuller Wire to Board 1473680000

Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet
Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 281-1473680000DKR-ND - DigiKey
Thief River Falls, MN, United States
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Wire to Board - 281-1473680000TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
281-1473680000TR-ND
Wire to Board 281-1473680000TR-ND
Position Wire to Board Terminal Block

Position Wire to Board Terminal Block

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 281-1473680000DKR-ND
Product Name Wire to Board
Termination Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4906-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details