"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Surface Mount"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMD
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Orientation: 45° (135°) Angle with Board
Operating Temperature: -50°C ~ 120°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-6785-2-ND | |
| Product Name | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board |
| Termination | Screwless - Push Button Clamp |