Weidmuller Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Weidmuller 1454430000

Description
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
Description
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RSS113024F is a plug-in relay with one changeover contact (AgNi), rated for 24 V DC coil voltage and 6 A continuous current, with a switching capacity of 1500 VA AC and 144 W DC at 24 V. It measures 5 mm wide, 28 mm high, and 15 mm deep, and operates from -40 °C to 85 °C. The relay has IP67 protection, a dielectric strength of 4 kVeff between coil and contacts, and meets UL 94 V-0 flammability standards. It is certified under cURus E475330 and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The RSS113024F is a plug-in relay with one changeover contact (AgNi), rated for 24 V DC coil voltage and 6 A continuous current, with a switching capacity of 1500 VA AC and 144 W DC at 24 V. It measures 5 mm wide, 28 mm high, and 15 mm deep, and operates from -40 °C to 85 °C. The relay has IP67 protection, a dielectric strength of 4 kVeff between coil and contacts, and meets UL 94 V-0 flammability standards. It is certified under cURus E475330 and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Weidmuller - 78AH1220 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Weidmuller
78AH1220
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Weidmuller 78AH1220
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78AH1220
Product Name Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 110Vdc, 8A, Thd; Contact Configuration Finder - 19X9855 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - G5LE-1-36DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1444896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Approvals No; RoHS
View Details