Weidmüller 1453210000 Signal Converter
SIGNAL CONVERTER, UNIVERSAL; Signal Conditioner Input:RTD, Selectable Current, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:45V RoHS Compliant: Yes
With Weidmüller analog signal conditioning device ACT20P-UI-AO-DO-LP-S
ACT20P-UI-AO-DO-LP-S
ACT20P-UI-AO-DO-LP-S
| RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 2875508 | 95Y7205 | 1453210000 | |
| Product Name | Signal Conditioners | Signal Converter, Universal; Signal Conditioner Input Weidmuller | Analog signal converter Weidmüller ACT20P-UI-AO-DO-LP-S - 1453210000 | Signal Conditioners and Isolators |
| Outputs | Analog Current Output; Transistor | Analog Current Output | ||
| Agency Approval | No | |||
| Inputs | Universal | Thermocouple Input; RTD Input |