Weidmuller Rtd Sensor, Pt100, -200 To 850 Degc; Sensing Temperature Min Weidmuller 1435610000

Description
RTD SENSOR, PT100, -200 TO 850 DEGC; Sensing Temperature Min:-200°C; Sensing Temperature Max:850°C; Resistance:100ohm; Product Range:ACT20M Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PT100, -200 TO 850 DEGC; Sensing Temperature Min:-200°C; Sensing Temperature Max:850°C; Resistance:100ohm; Product Range:ACT20M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Pt100, -200 To 850 Degc; Sensing Temperature Min Weidmuller - 97Y0152 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Pt100, -200 To 850 Degc; Sensing Temperature Min Weidmuller
97Y0152
Rtd Sensor, Pt100, -200 To 850 Degc; Sensing Temperature Min Weidmuller 97Y0152
RTD SENSOR, PT100, -200 TO 850 DEGC; Sensing Temperature Min:-200°C; Sensing Temperature Max:850°C; Resistance:100ohm; Product Range:ACT20M Series RoHS Compliant: Yes

RTD SENSOR, PT100, -200 TO 850 DEGC; Sensing Temperature Min:-200°C; Sensing Temperature Max:850°C; Resistance:100ohm; Product Range:ACT20M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 97Y0152
Product Name Rtd Sensor, Pt100, -200 To 850 Degc; Sensing Temperature Min Weidmuller
Sensed Temperature -328 to 1562 F (-200 to 850 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034562-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details