Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks
Termination Style: Solder
Connector Type: Jack
Number of Rows: 1
Orientation: Vertical
Number of Ports: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
RJ45 PCB SOCKET Product overview: 1433900000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1433900000 can be used for catalog matching and distributor lookup.
MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-1433900000 | 52AC8266 | |
| Product Name | Connectors, Interconnects Modular Connectors Modular Connector Jacks | Electronic Connector | Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount | Surface Mount |