Weidmuller Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller 1433890000

Description
MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes
Datasheet
Description
MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller - 52AC8265 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller
52AC8265
Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller 52AC8265
MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes

MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC8265
Product Name Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Jack - 87543-1114LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; PC Card Connector
Gender Female / Jack
Termination Surface Mount
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0181 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details