TERM BLOCK PLUG 4POS 7.62MM
BVF 7.62HP/04/180MSF2 SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-1430090000-ND | 83AH0801 |
| Product Name | Headers, Plugs and Sockets | Bvf 7.62Hp/04/180Msf2 Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |