MODULE INSERT FOR INDUSTRIAL CON
Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: RockStar® ModuPlug®
Number of Positions: 2
Connector Type: Module without Contacts
Package: Bulk
Gender: Male
Operating Temperature: -40°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1428990000-ND | 63AC4388 | |
| Product Name | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules | Hdc Mbus 2 Mc Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty |