Weidmuller Circular Cable Assemblies 1424281500

Description
SAIL-M12BW-12S15U
Request a Quote Datasheet
Description
SAIL-M12BW-12S15U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1424281500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1424281500-ND
Circular Cable Assemblies 281-1424281500-ND
SAIL-M12BW-12S15U

SAIL-M12BW-12S15U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1424281500-ND
Product Name Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details