Weidmuller Circular Cable Assemblies 1424270500

Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1424270500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1424270500-ND
Circular Cable Assemblies 281-1424270500-ND
CBL 12POS PLUG TO WIRE 16.4'

CBL 12POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1424270500-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1300-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details
2 suppliers
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details