Weidmüller Interface GmbH & Co. KG Cable marker Weidmüller HSS-HF 2.4-4.8 EL W13M - 1423350000 1423350000

Description
Continuous shrink sleeve HSS-HF 2.4-4.8 EL W13M - 1423350000 from the Weidmüller MultiMark series of are printed in seconds using a thermo-transfer printers. The length of the marker can be individually adjusted to suit the number of characters or available space. The required length is pre-perforated precisely using a special blade. With their oval shape the markers can be opened easily, applied quickly and shrunk precisely to fit the conductor. Shrink tubing HSS-HF 2.4-4.8 EL W13M - 1423350000 comes in a 13 m long roll, and fits conductors with OD 2.4-4.8 mm.
Datasheet
Description
Continuous shrink sleeve HSS-HF 2.4-4.8 EL W13M - 1423350000 from the Weidmüller MultiMark series of are printed in seconds using a thermo-transfer printers. The length of the marker can be individually adjusted to suit the number of characters or available space. The required length is pre-perforated precisely using a special blade. With their oval shape the markers can be opened easily, applied quickly and shrunk precisely to fit the conductor. Shrink tubing HSS-HF 2.4-4.8 EL W13M - 1423350000 comes in a 13 m long roll, and fits conductors with OD 2.4-4.8 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable marker Weidmüller HSS-HF 2.4-4.8 EL W13M - 1423350000 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable marker Weidmüller HSS-HF 2.4-4.8 EL W13M - 1423350000
Cable marker Weidmüller HSS-HF 2.4-4.8 EL W13M - 1423350000
Continuous shrink sleeve HSS-HF 2.4-4.8 EL W13M - 1423350000 from the Weidmüller MultiMark series of are printed in seconds using a thermo-transfer printers. The length of the marker can be individually adjusted to suit the number of characters or available space. The required length is pre-perforated precisely using a special blade. With their oval shape the markers can be opened easily, applied quickly and shrunk precisely to fit the conductor. Shrink tubing HSS-HF 2.4-4.8 EL W13M - 1423350000 comes in a 13 m long roll, and fits conductors with OD 2.4-4.8 mm.

Continuous shrink sleeve HSS-HF 2.4-4.8 EL W13M - 1423350000 from the Weidmüller MultiMark series of are printed in seconds using a thermo-transfer printers. The length of the marker can be individually adjusted to suit the number of characters or available space. The required length is pre-perforated precisely using a special blade. With their oval shape the markers can be opened easily, applied quickly and shrunk precisely to fit the conductor. Shrink tubing HSS-HF 2.4-4.8 EL W13M - 1423350000 comes in a 13 m long roll, and fits conductors with OD 2.4-4.8 mm.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name Cable marker Weidmüller HSS-HF 2.4-4.8 EL W13M - 1423350000
Connector Type MultiMark
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMP6-09P-8-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers