Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
WEIDMULLER
1422800000 -- CONTACTS - MULTI PURPOSE
Weidmuller
Contacts - Multi Purpose
1422800000
Description
CONN SOCKET 20-22AWG GOLD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN SOCKET 20-22AWG GOLD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1422800000-ND
Contacts - Multi Purpose
1422800000-ND
CONN SOCKET 20-22AWG GOLD
CONN SOCKET 20-22AWG GOLD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Contacts
Product Number
1422800000-ND
Product Name
Contacts - Multi Purpose
Shape / Form
Socket or Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1201-FNG-0010-1
Specs
Contact Material
Fluorosilicone Nickel Graphite
OD / Width
0.0390 inch (0.9906 mm)
Length
39.37 inch (1000 mm)
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details
Smiths Interconnect, a Molex company
High Frequency Coax Contacts (MHC): Float Mount Design
View Details
Amphenol Communications Solutions
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
86303020A
Specs
Shape / Form
Pin; Pin
Contact Material
Cu; Copper Alloy
Plating / Coating
Gold; Gold Plated Contacts
View Details