Weidmuller Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 1419000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 36 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Row Spacing: 0.197" (5.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 36 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Row Spacing: 0.197" (5.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 36 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Row Spacing: 0.197" (5.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Omnimate RSV
Number of Positions: 36
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Row Spacing: 0.197" (5.00mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Connector Housings - 281-5625-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
281-5625-ND
Rectangular Connector Housings 281-5625-ND
"36 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"36 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Rsv1,6 B36 Gr Bx Weidmuller - 61K4842 - Newark, An Avnet Company
Chicago, IL, United States
Rsv1,6 B36 Gr Bx Weidmuller
61K4842
Rsv1,6 B36 Gr Bx Weidmuller 61K4842
RSV1,6 B36 GR BX

RSV1,6 B36 GR BX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-5625-ND 61K4842
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Rsv1,6 B36 Gr Bx Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5764 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
DC Micro (M12) receptacle - 888D-M3AC1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers