Manufacturer: Weidmüller
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Omnimate RSV
Number of Positions: 12
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.197" (5.00mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Conn Housing PL 12 POS 5mm Crimp ST Cable Mount Gray Box Product overview: 1416000000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1416000000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1416000000 | 61K4814 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector | Rsv1,6 B12 Gr Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty |