Weidmuller Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 1415000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 9 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 9 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 9 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Omnimate RSV
Number of Positions: 9
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rsv 1.6 B9 Gr Rohs Compliant Weidmuller - 73J4813 - Newark, An Avnet Company
Chicago, IL, United States
Rsv 1.6 B9 Gr Rohs Compliant Weidmuller
73J4813
Rsv 1.6 B9 Gr Rohs Compliant Weidmuller 73J4813
RSV 1.6 B9 GR ROHS COMPLIANT: NO

RSV 1.6 B9 GR ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73J4813
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rsv 1.6 B9 Gr Rohs Compliant Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products