Weidmuller Rectangular Connector Housings 1413000000

Description
"4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 281-3340-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
281-3340-ND
Rectangular Connector Housings 281-3340-ND
"4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Weidmüller Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Omnimate RSV Number of Positions: 4 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.197" (5.00mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Omnimate RSV
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.197" (5.00mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3340-ND
Product Name Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details