Weidmuller Connector Housing, Plug, 4Pos, 5Mm; Product Range Weidmuller 1413000000

Description
CONNECTOR HOUSING, PLUG, 4POS, 5MM; Product Range:OMNIMATE RSV Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Weidmuller OMNIMATE RSV Series Crimp Socket Contacts RoHS Compliant: No
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS, 5MM; Product Range:OMNIMATE RSV Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Weidmuller OMNIMATE RSV Series Crimp Socket Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 5Mm; Product Range Weidmuller - 73J4812 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 5Mm; Product Range Weidmuller
73J4812
Connector Housing, Plug, 4Pos, 5Mm; Product Range Weidmuller 73J4812
CONNECTOR HOUSING, PLUG, 4POS, 5MM; Product Range:OMNIMATE RSV Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Weidmuller OMNIMATE RSV Series Crimp Socket Contacts RoHS Compliant: No

CONNECTOR HOUSING, PLUG, 4POS, 5MM; Product Range:OMNIMATE RSV Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:Weidmuller OMNIMATE RSV Series Crimp Socket Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73J4812
Product Name Connector Housing, Plug, 4Pos, 5Mm; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details