1406220000 -- PSSR 230VAC/1PH AC 25A WEIDMULLER
Weidmuller
Pssr 230Vac/1Ph Ac 25A Weidmuller
1406220000
Description
PSSR 230VAC/1PH AC 25A
Description
PSSR 230VAC/1PH AC 25A
Suppliers
Pssr 230Vac/1Ph Ac 25A Weidmuller
95Y6877
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y6877 |
|
Product Name
|
Pssr 230Vac/1Ph Ac 25A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers