1406210000 -- PSSR 24VDC/1PH AC 35A WEIDMULLER
Weidmuller
Pssr 24Vdc/1Ph Ac 35A Weidmuller
1406210000
Description
PSSR 24VDC/1PH AC 35A
Description
PSSR 24VDC/1PH AC 35A
Suppliers
Pssr 24Vdc/1Ph Ac 35A Weidmuller
53Y0069
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53Y0069 |
|
Product Name
|
Pssr 24Vdc/1Ph Ac 35A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details