Weidmuller Headers, Plugs and Sockets 1401830000

Description
TERM BLOCK HDR 6POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 6POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1401830000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1401830000-ND
Headers, Plugs and Sockets 281-1401830000-ND
TERM BLOCK HDR 6POS 5.08MM

TERM BLOCK HDR 6POS 5.08MM

Buy Now Datasheet
Sl 5.08Hc/06/180 3.2Sn Gn Bx Weidmuller - 83AH0776 - Newark, An Avnet Company
Chicago, IL, United States
Sl 5.08Hc/06/180 3.2Sn Gn Bx Weidmuller
83AH0776
Sl 5.08Hc/06/180 3.2Sn Gn Bx Weidmuller 83AH0776
SL 5.08HC/06/180 3.2SN GN BX

SL 5.08HC/06/180 3.2SN GN BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1401830000-ND 83AH0776
Product Name Headers, Plugs and Sockets Sl 5.08Hc/06/180 3.2Sn Gn Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1598-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers