Weidmuller Headers, Plugs and Sockets 1401740000

Description
TERM BLOCK HDR 4POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1401740000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1401740000-ND
Headers, Plugs and Sockets 281-1401740000-ND
TERM BLOCK HDR 4POS 5.08MM

TERM BLOCK HDR 4POS 5.08MM

Buy Now Datasheet
Sl 5.08Hc/04/90F 3.2Sn Gn Bx Weidmuller - 83AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Sl 5.08Hc/04/90F 3.2Sn Gn Bx Weidmuller
83AH0774
Sl 5.08Hc/04/90F 3.2Sn Gn Bx Weidmuller 83AH0774
SL 5.08HC/04/90F 3.2SN GN BX

SL 5.08HC/04/90F 3.2SN GN BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1401740000-ND 83AH0774
Product Name Headers, Plugs and Sockets Sl 5.08Hc/04/90F 3.2Sn Gn Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details