Weidmuller Tb, Wire To Brd, 6Pos, 1Awg; Pitch Spacing Weidmuller 1386440000

Description
TB, WIRE TO BRD, 6POS, 1AWG; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 1AWG; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 1Awg; Pitch Spacing Weidmuller - 61AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 1Awg; Pitch Spacing Weidmuller
61AC8852
Tb, Wire To Brd, 6Pos, 1Awg; Pitch Spacing Weidmuller 61AC8852
TB, WIRE TO BRD, 6POS, 1AWG; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 1AWG; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8852
Product Name Tb, Wire To Brd, 6Pos, 1Awg; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers