Weidmuller Circular Cable Assemblies 1383010150

Description
SAIP-M8BW-3L1.5U
Request a Quote Datasheet
Description
SAIP-M8BW-3L1.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1383010150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1383010150-ND
Circular Cable Assemblies 281-1383010150-ND
SAIP-M8BW-3L1.5U

SAIP-M8BW-3L1.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1383010150-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details