Weidmuller Interface Modules 1371530000

Description
Position Interface Module To
Request a Quote Datasheet
Description
Position Interface Module To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 1371530000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
1371530000-ND
Interface Modules 1371530000-ND
Position Interface Module To

Position Interface Module To

Buy Now Datasheet
Tby-C3-16Ai-2Ks-S Weidmuller - 28X1048 - Newark, An Avnet Company
Chicago, IL, United States
Tby-C3-16Ai-2Ks-S Weidmuller
28X1048
Tby-C3-16Ai-2Ks-S Weidmuller 28X1048
TBY-C3-16AI-2KS-S

TBY-C3-16AI-2KS-S

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1371530000-ND 28X1048
Product Name Interface Modules Tby-C3-16Ai-2Ks-S Weidmuller
Voltage Rating 50 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2344582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers