"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207232-1359620000
Color: Black
Number of Rows: 1
Voltage Rating: 150 V
Current Rating: 10 A
Housing Color: Black
Number of Poles: 12
Number of Pins: 12
Hole Diameter: 1.3 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Flammability Rating: UL94 V-0
S2C-SMT 3.50/12/90G 1.5SN BK RL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1359620000-ND | 1207232-1359620000 | 62W2997 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 1359620000 | S2C-Smt 3.50/12/90G 1.5Sn Bk Rl Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 13.4 amps | 10.0 amps |