Weidmuller Tb, Wire To Brd, 12Pos, 10Awg, Th; Pitch Spacing Weidmuller 1356950000

Description
TB, WIRE TO BRD, 12POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 10Awg, Th; Pitch Spacing Weidmuller - 52AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 10Awg, Th; Pitch Spacing Weidmuller
52AC8240
Tb, Wire To Brd, 12Pos, 10Awg, Th; Pitch Spacing Weidmuller 52AC8240
TB, WIRE TO BRD, 12POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8240
Product Name Tb, Wire To Brd, 12Pos, 10Awg, Th; Pitch Spacing Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.118 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers