The LL 6.35/09/90V 5.0Sn BK BX is a PCB terminal from Weidmvºller's OMNIMATE Signal series, designed for efficient electrical connections. It features a 6.35 mm pitch and accommodates conductor cross-sections ranging from 0.18 mm² to 6 mm² (IEC) or AWG 26 to AWG 10 (UL). The terminal supports a rated voltage of 1000 V (IEC) and 600 V (UL), with a maximum current rating of 32 A (IEC) and 30 A (UL). This component is equipped with a clamping yoke connection and has a 90° conductor outlet direction, making it suitable for various PCB applications. The solder pin length is 5 mm, and it is designed for through-hole (THT) solder connections. The terminal is constructed from a black insulating material (Wemid, PA) and is RoHS compliant. It operates effectively within a temperature range of -50 °C to 120 °C and has an insulation resistance of at least 10^8 Ω. The product is packaged in boxes containing 50 pieces, making it a practical choice for bulk purchasing.
TERM BLK 9P SIDE ENT 6.35MM PCB
"9 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
LL 6.35/09/90V 5.0SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1356920000-ND | 62W2904 |
| Product Name | Wire to Board | Ll 6.35/09/90V 5.0Sn Bk Bx Rohs Compliant Weidmuller |
| Termination | Screw - Clamping Yoke, Tension Sleeve |