Weidmuller Tb, Wire To Brd, 8Pos, 10Awg, Th; Pitch Spacing Weidmuller 1356900000

Description
TB, WIRE TO BRD, 8POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 10Awg, Th; Pitch Spacing Weidmuller - 52AC8236 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 10Awg, Th; Pitch Spacing Weidmuller
52AC8236
Tb, Wire To Brd, 8Pos, 10Awg, Th; Pitch Spacing Weidmuller 52AC8236
TB, WIRE TO BRD, 8POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8236
Product Name Tb, Wire To Brd, 8Pos, 10Awg, Th; Pitch Spacing Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details