Weidmuller Tb, Wire To Brd, 4Pos, 10Awg, Th; Pitch Spacing Weidmuller 1356850000

Description
TB, WIRE TO BRD, 4POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 10Awg, Th; Pitch Spacing Weidmuller - 52AC8232 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 10Awg, Th; Pitch Spacing Weidmuller
52AC8232
Tb, Wire To Brd, 4Pos, 10Awg, Th; Pitch Spacing Weidmuller 52AC8232
TB, WIRE TO BRD, 4POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8232
Product Name Tb, Wire To Brd, 4Pos, 10Awg, Th; Pitch Spacing Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.208/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details