Weidmuller Tb, Wire To Brd, 3Pos, 10Awg, Th; Pitch Spacing Weidmuller 1356840000

Description
TB, WIRE TO BRD, 3POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 10Awg, Th; Pitch Spacing Weidmuller - 52AC8231 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 10Awg, Th; Pitch Spacing Weidmuller
52AC8231
Tb, Wire To Brd, 3Pos, 10Awg, Th; Pitch Spacing Weidmuller 52AC8231
TB, WIRE TO BRD, 3POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 10AWG, TH; Pitch Spacing:6.35mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8231
Product Name Tb, Wire To Brd, 3Pos, 10Awg, Th; Pitch Spacing Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-831-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers