"3 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
TERM BLK 3P SIDE ENT 6.35MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1356840000-ND | 1356840000 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Clamping Yoke, Tension Sleeve | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 6.35 mm (0.2500 inch) | |
| Contact Size (AWG) | 10 to 26 AWG | 10 to 26 AWG |