1352240000 -- VPU I 3+1 R 280V/12,5KA WEIDMULLER
Weidmuller
Vpu I 3+1 R 280V/12,5Ka Weidmuller
1352240000
Description
VPU I 3+1 R 280V/12,5KA
Description
VPU I 3+1 R 280V/12,5KA
Suppliers
Vpu I 3+1 R 280V/12,5Ka Weidmuller
95Y6787
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y6787 |
|
Product Name
|
Vpu I 3+1 R 280V/12,5Ka Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details