"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 3POS 90DEG 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-1351560000-ND | 90F7972 | 1351560000 |
| Product Name | Headers, Plugs and Sockets | Sla 90/3 B Og 4.5 Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 10.0 amps | 10.0 amps |