Weidmuller Vpu Iii R 12V/4Kv Ac/dc Weidmuller 1351550000

Description
VPU III R 12V/4KV AC/DC
Description
VPU III R 12V/4KV AC/DC

Suppliers

Company
Product
Description
Supplier Links
Vpu Iii R 12V/4Kv Ac/dc Weidmuller - 28X0990 - Newark, An Avnet Company
Chicago, IL, United States
Vpu Iii R 12V/4Kv Ac/dc Weidmuller
28X0990
Vpu Iii R 12V/4Kv Ac/dc Weidmuller 28X0990
VPU III R 12V/4KV AC/DC

VPU III R 12V/4KV AC/DC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X0990
Product Name Vpu Iii R 12V/4Kv Ac/dc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details