1351430000 -- VPU I 2+0 R PV 1000V DC WEIDMULLER
Weidmuller
Vpu I 2+0 R Pv 1000V Dc Weidmuller
1351430000
Description
VPU I 2+0 R PV 1000V DC
Description
VPU I 2+0 R PV 1000V DC
Suppliers
Vpu I 2+0 R Pv 1000V Dc Weidmuller
63AC4281
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC4281 |
|
Product Name
|
Vpu I 2+0 R Pv 1000V Dc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers