Weidmuller Cables, Wires Fiber Optic Cables - 1349990040 1349990040

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181560-1349990040 Material: PVC Cable Length: 4 m Resistance: 80 mΩ Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181560-1349990040 Material: PVC Cable Length: 4 m Resistance: 80 mΩ Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1349990040 - 1349990040 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1349990040
1349990040
Cables, Wires Fiber Optic Cables - 1349990040 1349990040
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181560-1349990040 Material: PVC Cable Length: 4 m Resistance: 80 mΩ Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181560-1349990040
Material: PVC
Cable Length: 4 m
Resistance: 80 mΩ
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1349990040
Product Name Cables, Wires Fiber Optic Cables - 1349990040
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details