"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
SLA 180/3 OG 4.5 MM ROHS COMPLIANT: YES
TERM BLOCK HDR 3POS VERT 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1349260000-ND | 90F7989 | 1349260000 |
| Product Name | Headers, Plugs and Sockets | Sla 180/3 Og 4.5 Mm Rohs Compliant Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 10.0 amps | 10.0 amps |