Weidmuller Spd Ii 1 R 550V/40Ka Weidmuller 1348470000

Description
SPD II 1 R 550V/40KA
Description
SPD II 1 R 550V/40KA

Suppliers

Company
Product
Description
Supplier Links
Spd Ii 1 R 550V/40Ka Weidmuller - 62W2881 - Newark, An Avnet Company
Chicago, IL, United States
Spd Ii 1 R 550V/40Ka Weidmuller
62W2881
Spd Ii 1 R 550V/40Ka Weidmuller 62W2881
SPD II 1 R 550V/40KA

SPD II 1 R 550V/40KA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W2881
Product Name Spd Ii 1 R 550V/40Ka Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details