Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1347660000

Description
Win Source Part Number: 1350841-1347660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.370" (9.40mm) Temperature Range - Operating: -20°C ~ 120°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1350841-1347660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.370" (9.40mm) Temperature Range - Operating: -20°C ~ 120°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1350841-1347660000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1350841-1347660000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1350841-1347660000
Win Source Part Number: 1350841-1347660000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.370" (9.40mm) Temperature Range - Operating: -20°C ~ 120°C Contact Tail Length: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1350841-1347660000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Unimate SLA
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 250 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.370" (9.40mm)
Temperature Range - Operating: -20°C ~ 120°C
Contact Tail Length: 0.177" (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350841-1347660000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details