Weidmuller Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller 1347160000

Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller - 90F7957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller
90F7957
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller 90F7957
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 90F7957
Product Name Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details