Weidmuller Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller 1346860000

Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller - 11J1937 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller
11J1937
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller 11J1937
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Unimate SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11J1937
Product Name Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH11005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details