133660000 -- EGR EG2; 24VDC;SPST NO WEIDMULLER
Weidmuller
Egr Eg2; 24Vdc;spst No Weidmuller
133660000
Description
EGR EG2; 24VDC;SPST NO
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
EGR EG2; 24VDC;SPST NO
Suppliers
Egr Eg2; 24Vdc;spst No Weidmuller
63AC4251
Supplier's Site
Egr Eg2; 24Vdc;spst No Weidmuller
10B5672
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC4251 |
|
Product Name
|
Egr Eg2; 24Vdc;spst No Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details