TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:25.9A; Rated Voltage:400V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 61AC8849 |
| Product Name | Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 400 volts |